Alpha Wire Multiple Conductor Cables 86104CY SL002

Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86104CYSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86104CYSL002-500-ND
Multiple Conductor Cables 86104CYSL002-500-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86104CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86104CY SL002
Multi-Conductor & Paired Cables 86104CY SL002
86104CY SLATE 500 FT

86104CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5186 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5186
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5186
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86104CYSL002-500-ND 86104CY SL002 95B5186
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data