Alpha Wire Multi-Conductor & Paired Cables 86102CY SL005

Description
86102CY SLATE 100 FT
Request a Quote Datasheet
Description
86102CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86102CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86102CY SL005
Multi-Conductor & Paired Cables 86102CY SL005
86102CY SLATE 100 FT

86102CY SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 408940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408940
Twisted Pair & Multicore Data Cable 408940
Alpha Wire 86102CY SL005

Alpha Wire 86102CY SL005

Supplier's Site
Multiple Conductor Cables - 86102CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86102CYSL005-ND
Multiple Conductor Cables 86102CYSL005-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 95B5181 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
95B5181
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire 95B5181
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86102CY SL005 408940 86102CYSL005-ND 95B5181
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Rated Temperature -10 C (14 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details