Alpha Wire Multi-Conductor & Paired Cables 86102CY SL002

Description
86102CY SLATE 500 FT
Request a Quote Datasheet
Description
86102CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86102CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86102CY SL002
Multi-Conductor & Paired Cables 86102CY SL002
86102CY SLATE 500 FT

86102CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86102CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86102CYSL002-ND
Multiple Conductor Cables 86102CYSL002-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5180 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5180
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5180
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86102CY SL002 86102CYSL002-ND 95B5180
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Rated Temperature -15 to 80 C (5 to 176 F)
View Details