Alpha Wire Multiple Conductor Cables 86025CY SL005

Description
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86025CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86025CYSL005-ND
Multiple Conductor Cables 86025CYSL005-ND
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86025CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86025CY SL005
Multi-Conductor & Paired Cables 86025CY SL005
86025CY SLATE 100 FT

86025CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K7951 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K7951
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K7951
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86025CYSL005-ND 86025CY SL005 86K7951
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349710 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details