Alpha Wire Multi-Conductor & Paired Cables 86007CY SL001

Description
86007CY SLATE 1000 FT
Request a Quote Datasheet
Description
86007CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86007CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86007CY SL001
Multi-Conductor & Paired Cables 86007CY SL001
86007CY SLATE 1000 FT

86007CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 86007CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86007CYSL001-ND
Multiple Conductor Cables 86007CYSL001-ND
7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 95B5167 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
95B5167
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 95B5167
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86007CY SL001 86007CYSL001-ND 95B5167
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products