86003CY SLATE 100 FT
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 86003CY SL005
28 AWG, 7⁄36 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 86003CY SL005 | 86003CYSL005-ND | 408924 | 70138629 | 86K9098 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Cable, Flexible; 3; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.18 in. | Shielded Multiconductor Cable, 3 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | |||
| Cable Shielding | Foil Braid | Foil |