Alpha Wire Multi-Conductor & Paired Cables 86002CY SL002

Description
86002CY SLATE 500 FT
Request a Quote Datasheet
Description
86002CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86002CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86002CY SL002
Multi-Conductor & Paired Cables 86002CY SL002
86002CY SLATE 500 FT

86002CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86002CYSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86002CYSL002-500-ND
Multiple Conductor Cables 86002CYSL002-500-ND
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5156 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5156
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5156
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 28AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 28AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86002CY SL002 86002CYSL002-500-ND 95B5156
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details