Alpha Wire Multi-Conductor & Paired Cables 85834 BK005

Description
85834 BLACK 100 FT
Request a Quote Datasheet
Description
85834 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85834 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85834 BK005
Multi-Conductor & Paired Cables 85834 BK005
85834 BLACK 100 FT

85834 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2742 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2742
Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2742
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85834 BK005 91F2742
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6092A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-10-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
2 suppliers
Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers