The Unshielded Multiconductor Cable, part number 91F2741, features 34 conductors made of 18 AWG bare copper wire. The cable has a nominal insulation thickness of 0.022 inches and is constructed with a PVC jacket that is oil resistant, measuring 0.065 inches in wall thickness. It is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable supports a maximum voltage rating of 600 VRMS and has a capacitance of 30 pF/ft at 1 kHz. This cable is compliant with various standards including UL AWM 2587 and CSA AWM I/II A/B, making it suitable for continuous flex applications. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. With a pull tension rating of 449 lbs and a minimum bend radius of 8 times the cable diameter, this product is engineered for durability and flexibility in various applications.
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85834 BK002 | 91F2741 |
| Product Name | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 34 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire |
| Cable Shielding | No Shielding |