Alpha Wire Multi-Conductor & Paired Cables 85825CY BK005

Description
85825CY BLACK 100 FT
Request a Quote Datasheet
Description
85825CY BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85825CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85825CY BK005
Multi-Conductor & Paired Cables 85825CY BK005
85825CY BLACK 100 FT

85825CY BLACK 100 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2739 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2739
Shielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2739
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85825CY BK005 91F2739
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data