Alpha Wire Multiple Conductor Cables 85825 BK005

Description
25 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85825BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85825BK005-ND
Multiple Conductor Cables 85825BK005-ND
25 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85825 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85825 BK005
Multi-Conductor & Paired Cables 85825 BK005
85825 BLACK 100 FT

85825 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 25 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 85K9951 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
85K9951
Unshielded Multiconductor Cable 25 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 85K9951
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85825BK005-ND 85825 BK005 85K9951
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 25 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data