Alpha Wire Multi-Conductor & Paired Cables 85825 BK002

Description
85825 BLACK 500 FT
Request a Quote Datasheet
Description
85825 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85825 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85825 BK002
Multi-Conductor & Paired Cables 85825 BK002
85825 BLACK 500 FT

85825 BLACK 500 FT

Buy Now
Multiple Conductor Cables - 216-85825BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85825BK002-ND
Multiple Conductor Cables 216-85825BK002-ND
25 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2735 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2735
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2735
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85825 BK002 216-85825BK002-ND 91F2735
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details