Alpha Wire Multiple Conductor Cables 85818CY BK005

Description
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85818CYBK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85818CYBK005-ND
Multiple Conductor Cables 85818CYBK005-ND
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85818CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85818CY BK005
Multi-Conductor & Paired Cables 85818CY BK005
85818CY BLACK 100 FT

85818CY BLACK 100 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2733 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2733
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2733
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85818CYBK005-ND 85818CY BK005 91F2733
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details