Alpha Wire Multiple Conductor Cables 85818CY BK002

Description
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-85818CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85818CYBK002-ND
Multiple Conductor Cables 216-85818CYBK002-ND
18 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85818CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85818CY BK002
Multi-Conductor & Paired Cables 85818CY BK002
85818CY BLACK 500 FT

85818CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2732 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2732
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2732
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-85818CYBK002-ND 85818CY BK002 91F2732
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details