Alpha Wire Multi-Conductor & Paired Cables 85818 BK002

Description
85818 BLACK 500 FT
Request a Quote Datasheet
Description
85818 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85818 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85818 BK002
Multi-Conductor & Paired Cables 85818 BK002
85818 BLACK 500 FT

85818 BLACK 500 FT

Buy Now
Multiple Conductor Cables - 85818BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85818BK002-ND
Multiple Conductor Cables 85818BK002-ND
18 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 18 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2729 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2729
Unshielded Multiconductor Cable 18 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2729
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85818 BK002 85818BK002-ND 91F2729
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 18 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details