Alpha Wire Multi-Conductor & Paired Cables 85815 BK005

Description
85815 BLACK 100 FT
Request a Quote Datasheet
Description
85815 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85815 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85815 BK005
Multi-Conductor & Paired Cables 85815 BK005
85815 BLACK 100 FT

85815 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 15 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2727 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2727
Unshielded Multiconductor Cable 15 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2727
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85815 BK005 91F2727
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 15 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Low Outgassing Cable Assembly - 6002A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details