Alpha Wire Multi-Conductor & Paired Cables 85812CY BK002

Description
85812CY BLACK 500 FT
Request a Quote Datasheet
Description
85812CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85812CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85812CY BK002
Multi-Conductor & Paired Cables 85812CY BK002
85812CY BLACK 500 FT

85812CY BLACK 500 FT

Buy Now
Multiple Conductor Cables - 85812CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85812CYBK002-ND
Multiple Conductor Cables 85812CYBK002-ND
12 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2723 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2723
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2723
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85812CY BK002 85812CYBK002-ND 91F2723
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details