Alpha Wire Multiple Conductor Cables 85812 BK002

Description
12 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85812BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85812BK002-ND
Multiple Conductor Cables 85812BK002-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85812 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85812 BK002
Multi-Conductor & Paired Cables 85812 BK002
85812 BLACK 500 FT

85812 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2720 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2720
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2720
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85812BK002-ND 85812 BK002 91F2720
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details