Alpha Wire Multiple Conductor Cables 85812 BK001

Description
12 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-85812BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85812BK001-ND
Multiple Conductor Cables 216-85812BK001-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85812 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85812 BK001
Multi-Conductor & Paired Cables 85812 BK001
85812 BLACK 1000 FT

85812 BLACK 1000 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2719 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2719
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2719
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-85812BK001-ND 85812 BK001 91F2719
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-1.0-N-S1G25 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D/Sub-D Plug, straight 25-pin
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details