Alpha Wire Multiple Conductor Cables 85807 BK002

Description
7 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85807BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85807BK002-ND
Multiple Conductor Cables 85807BK002-ND
7 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85807 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85807 BK002
Multi-Conductor & Paired Cables 85807 BK002
85807 BLACK 500 FT

85807 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 7 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2715 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2715
Unshielded Multiconductor Cable 7 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2715
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85807BK002-ND 85807 BK002 91F2715
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 7 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details