Alpha Wire Multiple Conductor Cables 85805CY BK001

Description
5 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85805CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85805CYBK001-ND
Multiple Conductor Cables 85805CYBK001-ND
5 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85805CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85805CY BK001
Multi-Conductor & Paired Cables 85805CY BK001
85805CY BLACK 1000 FT

85805CY BLACK 1000 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2711 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2711
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2711
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85805CYBK001-ND 85805CY BK001 91F2711
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q923-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers