Alpha Wire Multi-Conductor & Paired Cables 85805 BK005

Description
85805 BLACK 100 FT
Request a Quote Datasheet
Description
85805 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85805 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85805 BK005
Multi-Conductor & Paired Cables 85805 BK005
85805 BLACK 100 FT

85805 BLACK 100 FT

Buy Now
Multiple Conductor Cables - 85805BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85805BK005-ND
Multiple Conductor Cables 85805BK005-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2707 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2707
Unshielded Multiconductor Cable 5 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2707
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85805 BK005 85805BK005-ND 91F2707
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data