Alpha Wire Multi-Conductor & Paired Cables 85805 BK002

Description
85805 BLACK 500 FT
Request a Quote Datasheet
Description
85805 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85805 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85805 BK002
Multi-Conductor & Paired Cables 85805 BK002
85805 BLACK 500 FT

85805 BLACK 500 FT

Buy Now
Multiple Conductor Cables - 85805BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85805BK002-ND
Multiple Conductor Cables 85805BK002-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2709 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2709
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2709
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85805 BK002 85805BK002-ND 91F2709
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Twisted Pair & Multicore Data Cable - 361846 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -25 to 60 C (-13 to 140 F)
View Details