Alpha Wire Multi-Conductor & Paired Cables 85804CY BK001

Description
85804CY BLACK 1000 FT
Request a Quote Datasheet
Description
85804CY BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85804CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85804CY BK001
Multi-Conductor & Paired Cables 85804CY BK001
85804CY BLACK 1000 FT

85804CY BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 85804CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85804CYBK001-ND
Multiple Conductor Cables 85804CYBK001-ND
4 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2705 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2705
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2705
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85804CY BK001 85804CYBK001-ND 91F2705
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details