Alpha Wire Multi-Conductor & Paired Cables 85803 BK005

Description
85803 BLACK 100 FT
Request a Quote Datasheet
Description
85803 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85803 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85803 BK005
Multi-Conductor & Paired Cables 85803 BK005
85803 BLACK 100 FT

85803 BLACK 100 FT

Buy Now
Multiple Conductor Cables - 85803BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85803BK005-100-ND
Multiple Conductor Cables 85803BK005-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2695 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2695
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2695
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, High-Flex; 3; 18 AWG; 105 x 38; 0.286 in.; 0.022 in.; Lubricated PVC - 70139970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, High-Flex; 3; 18 AWG; 105 x 38; 0.286 in.; 0.022 in.; Lubricated PVC
70139970
Cable, High-Flex; 3; 18 AWG; 105 x 38; 0.286 in.; 0.022 in.; Lubricated PVC 70139970
Xtra-Guardâ® Oil Resistant High-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter. Choose XTRA GUARD® High-Flex Control Cables for Twice the Flexibility of Ordinary PVC Cable Extra Flexibility and Durability for Continuous Motion Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Passes MIL-C-13777G Flexlife Test XTRA GUARD® High-Flex Control Cable Applications Applications Requiring Continuous Flexing Robotics Installation in Cable Track Automation Equipment Assembly Lines Material Handling Equipment

Xtra-Guard® Oil Resistant High-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® High-Flex Control Cables for
  • Twice the Flexibility of Ordinary PVC Cable
  • Extra Flexibility and Durability for Continuous Motion
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Passes MIL-C-13777G Flexlife Test
    XTRA
  • GUARD® High-Flex Control Cable Applications
  • Applications Requiring Continuous Flexing
  • Robotics
  • Installation in Cable Track
  • Automation Equipment
  • Assembly Lines
  • Material Handling Equipment
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 85803 BK005 85803BK005-100-ND 91F2695 70139970
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire Cable, High-Flex; 3; 18 AWG; 105 x 38; 0.286 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details