Alpha Wire Multi-Conductor & Paired Cables 85634 BK005

Description
85634 BLACK 100 FT
Request a Quote Datasheet
Description
85634 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85634 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85634 BK005
Multi-Conductor & Paired Cables 85634 BK005
85634 BLACK 100 FT

85634 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2692 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2692
Unshielded Multiconductor Cable 34 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2692
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85634 BK005 91F2692
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data