Alpha Wire Multi-Conductor & Paired Cables 85634 BK002

Description
85634 BLACK 500 FT
Request a Quote Datasheet
Description
85634 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85634 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85634 BK002
Multi-Conductor & Paired Cables 85634 BK002
85634 BLACK 500 FT

85634 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 91F2694 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
91F2694
Unshielded Multiconductor Cable 34 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 91F2694
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85634 BK002 91F2694
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details