Alpha Wire Multi-Conductor & Paired Cables 85634 BK001

Description
85634 BLACK 1000 FT
Request a Quote Datasheet
Description
85634 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85634 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85634 BK001
Multi-Conductor & Paired Cables 85634 BK001
85634 BLACK 1000 FT

85634 BLACK 1000 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 91F2693 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
91F2693
Unshielded Multiconductor Cable 34 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 91F2693
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85634 BK001 91F2693
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details