Alpha Wire Multi-Conductor & Paired Cables 85625 BK005

Description
85625 BLACK 100 FT
Request a Quote Datasheet
Description
85625 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85625 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85625 BK005
Multi-Conductor & Paired Cables 85625 BK005
85625 BLACK 100 FT

85625 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2686 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2686
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2686
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85625 BK005 91F2686
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details