Alpha Wire Multiple Conductor Cables 85618CY BK005

Description
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85618CYBK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85618CYBK005-ND
Multiple Conductor Cables 85618CYBK005-ND
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Black 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85618CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85618CY BK005
Multi-Conductor & Paired Cables 85618CY BK005
85618CY BLACK 100 FT

85618CY BLACK 100 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2683 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2683
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2683
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85618CYBK005-ND 85618CY BK005 91F2683
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details