Alpha Wire Multiple Conductor Cables 85618CY BK002

Description
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-85618CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85618CYBK002-ND
Multiple Conductor Cables 216-85618CYBK002-ND
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85618CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85618CY BK002
Multi-Conductor & Paired Cables 85618CY BK002
85618CY BLACK 500 FT

85618CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2685 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2685
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2685
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-85618CYBK002-ND 85618CY BK002 91F2685
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data