Alpha Wire Multi-Conductor & Paired Cables 85618CY BK001

Description
85618CY BLACK 1000 FT
Request a Quote Datasheet
Description
85618CY BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85618CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85618CY BK001
Multi-Conductor & Paired Cables 85618CY BK001
85618CY BLACK 1000 FT

85618CY BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 216-85618CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85618CYBK001-ND
Multiple Conductor Cables 216-85618CYBK001-ND
18 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2684 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2684
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2684
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85618CY BK001 216-85618CYBK001-ND 91F2684
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 18 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details