The Unshielded Multiconductor Cable features 18 conductors, each made of 16 AWG bare copper, and is designed for various applications requiring flexibility and durability. The cable has a nominal insulation thickness of 0.022 inches made from PVC, and a jacket with a thickness of 0.045 inches, also PVC, which is oil resistant. It is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is compliant with RoHS and other environmental regulations, ensuring it does not contain hazardous substances above specified limits. With a pull tension capacity of 380 lbs and a minimum bend radius of 8 times the cable diameter, this cable is suitable for demanding installations. The product is packaged in a continuous length of 1000 feet, making it ideal for large projects.
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85618 BK001 | 91F2681 |
| Product Name | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 18 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire |
| Cable Shielding | No Shielding |