Xtra-Guard Performance Cable, part number 85612CY, is a 12-conductor cable featuring 16 AWG bare copper conductors with a nominal PVC insulation wall of 0.022 inches. The cable is designed for high-flex applications, rated for a temperature range of -40 to 90¬8C for static use and -5 to 90¬8C for dynamic use. It has a voltage rating of 600 VRMS and complies with various standards including AWM/STYLE 2587 and CSA International C(RU) AWM I/II A/B. The cable is constructed with a tinned copper braid shield providing 85% coverage, enhancing its resistance to electromagnetic interference. The outer jacket is also made of oil-resistant PVC, with a nominal wall thickness of 0.060 inches. This product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various lengths, including 1000 FT, 500 FT, and 100 FT continuous lengths.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 85612CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (168(7x24)/38) AWG Bare Copper', '0.067'] |
| Cable Shielding | Braid |