Alpha Wire Multi-Conductor & Paired Cables 85612 BK002

Description
85612 BLACK 500 FT
Request a Quote Datasheet
Description
85612 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85612 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85612 BK002
Multi-Conductor & Paired Cables 85612 BK002
85612 BLACK 500 FT

85612 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 91F2676 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
91F2676
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 91F2676
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85612 BK002 91F2676
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details