Alpha Wire Multi-Conductor & Paired Cables 85612 BK001

Description
85612 BLACK 1000 FT
Request a Quote Datasheet
Description
85612 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85612 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85612 BK001
Multi-Conductor & Paired Cables 85612 BK001
85612 BLACK 1000 FT

85612 BLACK 1000 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 91F2675 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
91F2675
Unshielded Multiconductor Cable 12 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 91F2675
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85612 BK001 91F2675
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details