Alpha Wire Multi-Conductor & Paired Cables 85607CY BK002

Description
85607CY BLACK 500 FT
Request a Quote Datasheet
Description
85607CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85607CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85607CY BK002
Multi-Conductor & Paired Cables 85607CY BK002
85607CY BLACK 500 FT

85607CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2673 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2673
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2673
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85607CY BK002 91F2673
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details