Alpha Wire Multi-Conductor & Paired Cables 85605CY BK002

Description
85605CY BLACK 500 FT
Request a Quote Datasheet
Description
85605CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85605CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85605CY BK002
Multi-Conductor & Paired Cables 85605CY BK002
85605CY BLACK 500 FT

85605CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2667 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2667
Shielded Multiconductor Cable, 5 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2667
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85605CY BK002 91F2667
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details