The Shielded Multiconductor Cable, part number 85605CY, features five conductors made of 16 AWG bare copper, designed for applications requiring a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.022 inches and is shielded with a tinned copper braid providing a minimum coverage of 85%. It is constructed with a PVC jacket that is oil resistant, with a wall thickness of 0.030 inches. This cable operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable's bend radius is specified as eight times the cable diameter for both static and dynamic conditions. It has a maximum pull tension of 118 lbs. The product is compliant with various standards, including AWM/STYLE 2587 and CE directives, ensuring it meets safety and environmental regulations. Additionally, it is RoHS compliant, indicating it does not contain hazardous substances above specified limits. This cable is suitable for applications that require flexibility and durability in harsh environments.
85605CY BLACK 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85605CY BK001 | 91F2666 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |