Alpha Wire Multiple Conductor Cables 85605 BK005

Description
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85605BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85605BK005-100-ND
Multiple Conductor Cables 85605BK005-100-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85605 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85605 BK005
Multi-Conductor & Paired Cables 85605 BK005
85605 BLACK 100 FT

85605 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2662 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2662
Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2662
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85605BK005-100-ND 85605 BK005 91F2662
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 5 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details