Alpha Wire Multiple Conductor Cables 85604 BK005

Description
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85604BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85604BK005-100-ND
Multiple Conductor Cables 85604BK005-100-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85604 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85604 BK005
Multi-Conductor & Paired Cables 85604 BK005
85604 BLACK 100 FT

85604 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2656 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2656
Unshielded Multiconductor Cable 4 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2656
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85604BK005-100-ND 85604 BK005 91F2656
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data