Alpha Wire Multi-Conductor & Paired Cables 85407CY BK002

Description
85407CY BLACK 500 FT
Request a Quote Datasheet
Description
85407CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85407CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85407CY BK002
Multi-Conductor & Paired Cables 85407CY BK002
85407CY BLACK 500 FT

85407CY BLACK 500 FT

Buy Now
Multiple Conductor Cables - 216-85407CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85407CYBK002-ND
Multiple Conductor Cables 216-85407CYBK002-ND
7 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2649 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2649
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2649
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85407CY BK002 216-85407CYBK002-ND 91F2649
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details