Alpha Wire Multi-Conductor & Paired Cables 85407 BK005

Description
85407 BLACK 100 FT
Request a Quote
Description
85407 BLACK 100 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 7 Conductor 14 AWG 100 Ft from Alpha Wire features seven bare copper conductors, each with a gauge of 14 AWG. The cable has a nominal insulation thickness of 0.022 inches made from PVC, and the overall jacket is also PVC with a thickness of 0.070 inches, designed to be oil resistant. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. This cable is compliant with various standards, including AWM/STYLE 2587 and CSA International, ensuring it meets safety and performance requirements. It has a capacitance of 31 pF/ft and a conductor DCR of 2.6 Ω/1000 ft at 20°C. The cable is also RoHS compliant, indicating it does not contain hazardous substances above specified limits. The product is suitable for applications requiring flexibility and durability in wiring configurations.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 7 Conductor 14 AWG 100 Ft from Alpha Wire features seven bare copper conductors, each with a gauge of 14 AWG. The cable has a nominal insulation thickness of 0.022 inches made from PVC, and the overall jacket is also PVC with a thickness of 0.070 inches, designed to be oil resistant. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. This cable is compliant with various standards, including AWM/STYLE 2587 and CSA International, ensuring it meets safety and performance requirements. It has a capacitance of 31 pF/ft and a conductor DCR of 2.6 Ω/1000 ft at 20°C. The cable is also RoHS compliant, indicating it does not contain hazardous substances above specified limits. The product is suitable for applications requiring flexibility and durability in wiring configurations.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85407 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85407 BK005
Multi-Conductor & Paired Cables 85407 BK005
85407 BLACK 100 FT

85407 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire - 91F2644 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
91F2644
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire 91F2644
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85407 BK005 91F2644
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers