Alpha Wire Multi-Conductor & Paired Cables 85404CY BK005

Description
85404CY BLACK 100 FT
Request a Quote Datasheet
Description
85404CY BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85404CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85404CY BK005
Multi-Conductor & Paired Cables 85404CY BK005
85404CY BLACK 100 FT

85404CY BLACK 100 FT

Buy Now
Multiple Conductor Cables - 85404CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85404CYBK005-100-ND
Multiple Conductor Cables 85404CYBK005-100-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2641 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2641
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2641
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85404CY BK005 85404CYBK005-100-ND 91F2641
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details