Alpha Wire Multiple Conductor Cables 85404CY BK001

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-85404CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85404CYBK001-ND
Multiple Conductor Cables 216-85404CYBK001-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 14 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85404CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85404CY BK001
Multi-Conductor & Paired Cables 85404CY BK001
85404CY BLACK 1000 FT

85404CY BLACK 1000 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2642 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2642
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2642
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-85404CYBK001-ND 85404CY BK001 91F2642
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3300-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details