Alpha Wire Multiple Conductor Cables 85404 BK002

Description
4 Conductor Multi-Conductor Cable Black 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85404BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85404BK002-ND
Multiple Conductor Cables 85404BK002-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85404 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85404 BK002
Multi-Conductor & Paired Cables 85404 BK002
85404 BLACK 500 FT

85404 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire - 91F2640 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
91F2640
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire 91F2640
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85404BK002-ND 85404 BK002 91F2640
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details