The Unshielded Multiconductor Cable 4 Conductor 14AWG 1000Ft from Alpha Wire features four conductors made of bare copper, each with a gauge of 14 AWG. The cable has a nominal insulation thickness of 0.022 inches made from PVC, and the overall jacket is also PVC, measuring 0.050 inches in thickness and designed to be oil resistant. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. This cable is compliant with various standards, including UL AWM/STYLE 10012 and CSA International, ensuring its suitability for a range of applications. It has a capacitance of 31 pF/ft and a conductor DCR of 2.6 Ω/1000ft at 20°C. The cable is packaged in a continuous length of 1000 feet, making it suitable for larger projects. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations.
4 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 85404 BK001 | 85404BK001-ND | 91F2639 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |