Alpha Wire Multi-Conductor & Paired Cables 85265CY BK001

Description
85265CY Black 1000 FT
Request a Quote Datasheet
Description
85265CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85265CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85265CY BK001
Multi-Conductor & Paired Cables 85265CY BK001
85265CY Black 1000 FT

85265CY Black 1000 FT

Buy Now
Shld Flex Cable, 5Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4235 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4235
Shld Flex Cable, 5Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4235
SHLD FLEX CABLE, 5COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85265CY BK001 61AC4235
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 5Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details