Alpha Wire Multi-Conductor & Paired Cables 85263CY BK002

Description
85263CY Black 500 FT
Request a Quote Datasheet
Description
85263CY Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85263CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85263CY BK002
Multi-Conductor & Paired Cables 85263CY BK002
85263CY Black 500 FT

85263CY Black 500 FT

Buy Now
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4230 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4230
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4230
SHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85263CY BK002 61AC4230
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-54-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers