Alpha Wire Multi-Conductor & Paired Cables 85263CY BK001

Description
85263CY Black 1000 FT
Request a Quote Datasheet
Description
85263CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85263CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85263CY BK001
Multi-Conductor & Paired Cables 85263CY BK001
85263CY Black 1000 FT

85263CY Black 1000 FT

Buy Now
Shld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4229 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4229
Shld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4229
SHLD FLEX CABLE, 3COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85263CY BK001 61AC4229
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12W5P-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details